IC MCU 16BIT 640KB FLSH 100LFQFP Product overview: R5F3650RNFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 640KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 640KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650RNFB#30 can be used for catalog matching and distributor lookup.
Microcontroller
Win Source Part Number: 1176532-R5F3650RNFB#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M16C/60/65
Core Processor: M16C/60
Speed: 32MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 640KB (640K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 47K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F3650RNFB#30
Base Product Number: R5F3650
IC MCU 16BIT 640KB FLSH 100LFQFP
IC MCU 16BIT 640KB FLSH 100LFQFP
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 640KB (640K x 8) FLASH 100-LFQFP (14x14)
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 640KB (640K x 8) FLASH 100-LFQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F3650RNFB#30 | R5F3650RNFB#30 | 1176532-R5F3650RNFB#30 | R5F3650RNFB#30 | R5F3650RNFB#30 | R5F3650RNFB#30 |
| Product Name | 16-bit 16BIT 640KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| RAM | 47 KB | 640 KB | 47 KB | 47 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Package Type | Other; Tray | QFP; Other; LQFP100 | QFP; Other; 100-LQFP | |||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |