M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 640KB (640K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 640KB FLSH 100LFQFP
IC MCU 16BIT 640KB FLSH 100LFQFP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F3650RDFB#30 | R5F3650RDFB#30 | R5F3650RDFB#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 47 KB | 47 KB |