Renesas Electronics Corporation Microcontrollers R5F3650NNFA#U0

Description
M16C65 FL 512/47 100QFP 2.7-5.5V
Request a Quote Datasheet
Description
M16C65 FL 512/47 100QFP 2.7-5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F3650NNFA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F3650NNFA#U0-ND
Microcontrollers 559-R5F3650NNFA#U0-ND
M16C65 FL 512/47 100QFP 2.7-5.5V

M16C65 FL 512/47 100QFP 2.7-5.5V

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F3650NNFA#U0 - 1030088-R5F3650NNFA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F3650NNFA#U0
1030088-R5F3650NNFA#U0
Embedded - Embedded - Microcontrollers - R5F3650NNFA#U0 1030088-R5F3650NNFA#U0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030088-R5F3650NNFA# U0 Mounting: SMD (SMT) Frequency: 32 MHz Memory Type: FLASH Memory Size: 512 kB RAM Size: 47 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Number of Timers/Counters: 11

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030088-R5F3650NNFA#U0
Mounting: SMD (SMT)
Frequency: 32 MHz
Memory Type: FLASH
Memory Size: 512 kB
RAM Size: 47 kB
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Number of Timers/Counters: 11

Buy Now
16-bit 5.5V Embedded Microcontroller MCU - 685-R5F3650NNFA#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5.5V Embedded Microcontroller MCU
685-R5F3650NNFA#U0
16-bit 5.5V Embedded Microcontroller MCU 685-R5F3650NNFA#U0
16-bit Microcontrollers - MCU M16C65 FL 512/47 100QFP 2.7-5.5V -20/85C Product overview: R5F3650NNFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5.5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650NNFA#U0 can be used for catalog matching and distributor lookup.

16-bit Microcontrollers - MCU M16C65 FL 512/47 100QFP 2.7-5.5V -20/85C Product overview: R5F3650NNFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5.5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650NNFA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F3650NNFA#U0-ND 1030088-R5F3650NNFA#U0 685-R5F3650NNFA#U0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F3650NNFA#U0 16-bit 5.5V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit 16 Bit
Clock Speed 32 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 47 KB 0.0470 KB 47 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C164CL8RMCAKXQMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details