IC MCU 16BIT 512KB FLSH 100LFQFP
M16C/60 M16C™ M16C/60/65B Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F3650NBDFB#V2 | R5F3650NBDFB#V2 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 40 MHz | |
| RAM | 47 KB |