Win Source Part Number: 1087383-R5F3650MDFB#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M16C/60/65
Core Processor: M16C/60
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 31K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): R5F363AMDFB#30; M30626FJPGP#U5C; M30626FJPGP#U3C; ATSAM4E8CA-AU; ATSAM4S8CA-AU; ATSAM3A8CA-AU;
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F3650
Product Status: Not For New Designs
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 512KB FLSH 100LFQFP Product overview: R5F3650MDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650MDFB#30 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 512KB FLSH 100LFQFP
IC MCU 16BIT 512KB FLSH 100LFQFP
16-bit Microcontrollers - MCU M16C65 FL 512/31 100QFP 2.7-5.5V -40/85C
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1087383-R5F3650MDFB#30 | R5F3650MDFB#30-ND | 685-R5F3650MDFB#30 | R5F3650MDFB#30 | R5F3650MDFB#30 | R5F3650MDFB#30 | R5F3650MDFB#30 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 512 KB | 31 KB | 31 KB | 31 KB | 31 KB | ||
| ROM | 8 KB | 512 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |