IC MICROCONTROLLER Product overview: R5F3650MBDFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650MBDFA#V0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 891062-R5F3650MBDFA#
Series: *
Features: series Microcontroller IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MICROCONTROLLER
M16C/60 M16C™ M16C/60/65B Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 100-QFP (14x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F3650MBDFA#V0 | 891062-R5F3650MBDFA#V0 | R5F3650MBDFA#V0 | R5F3650MBDFA#V0 |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F3650MBDFA#V0 | Embedded - Microcontrollers | Microcontrollers |
| RAM | 31 KB | 31 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | |||
| Package Type | Other; Tray | QFP; Other; 100-BQFP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |