Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F3650KNFA R5F3650KNFA

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 086361-R5F3650KNFA Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 32MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 31K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 086361-R5F3650KNFA Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 32MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 31K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F3650KNFA - 086361-R5F3650KNFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F3650KNFA
086361-R5F3650KNFA
Embedded - Embedded - Microcontrollers - R5F3650KNFA 086361-R5F3650KNFA
Manufacturer: Renesas Electronics America Win Source Part Number: 086361-R5F3650KNFA Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 32MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 31K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 086361-R5F3650KNFA
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 31K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 384KB Embedded Microcontroller MCU - 685-R5F3650KNFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-R5F3650KNFA
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-R5F3650KNFA
IC MCU 16BIT 384KB FLASH 100QFP Product overview: R5F3650KNFA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650KNFA can be used for catalog matching and distributor lookup.

IC MCU 16BIT 384KB FLASH 100QFP Product overview: R5F3650KNFA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650KNFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 086361-R5F3650KNFA 685-R5F3650KNFA
Product Name Embedded - Embedded - Microcontrollers - R5F3650KNFA 16-bit 16BIT 384KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 32 MHz
RAM 384 KB 31 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2952ADC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers