M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 384KB FLASH 100QFP
IC MCU 16BIT 384KB FLASH 100QFP
16-bit Microcontrollers - MCU M16C65 2.7/5.5V 384+24KB -40TO85C 100QFP
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 100-QFP (14x20)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F3650KDFA#U0-ND | R5F3650KDFA#U0 | R5F3650KDFA#U0 | R5F3650KDFA#U0 | R5F3650KDFA#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 31 KB | 31 KB | 31 KB | ||
| ROM | 384 KB |