Manufacturer: Renesas Electronics America
Win Source Part Number: 891061-R5F3650KCDFB#
Series: M16C™ M16C/60/65C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Core Processor: M16C/60
Speed: 32MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: R5F3650
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
M16C/60 M16C™ M16C/60/65C Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 384KB FLSH 100LFQFP Product overview: R5F3650KCDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650KCDFB#30 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 384KB FLSH 100LFQFP
M16C/60 M16C™ M16C/60/65C Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 384KB FLSH 100LFQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 891061-R5F3650KCDFB#30 | 559-R5F3650KCDFB#30-ND | 685-R5F3650KCDFB#30 | R5F3650KCDFB#30 | R5F3650KCDFB#30 | R5F3650KCDFB#30 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F3650KCDFB#30 | Microcontrollers | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 384 KB | 31 KB | 31 KB | 31 KB | 31 KB | |
| ROM | 8 KB | 384 KB | ||||
| ROM Type | Flash; FLASH | Flash |