IC MCU 16BIT 256KB FLASH 100QFP Product overview: R5F3650ENFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650ENFA#U0 can be used for catalog matching and distributor lookup.
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318696-R5F3650ENFA#
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: M16C/60
Speed: 32MHz
Standard Package: 66
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 20K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 100-BQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F3650ENFAU0
Base Product Number: R5F3650
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 256KB FLASH 100QFP
IC MCU 16BIT 256KB FLASH 100QFP
16-bit Microcontrollers - MCU MCU 3/5V 256K PB-Free 100-QFP
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 256KB FLASH 100QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F3650ENFA#U0 | R5F3650ENFA#U0-ND | 1318696-R5F3650ENFA#U0 | R5F3650ENFA#U0 | R5F3650ENFA#U0 | R5F3650ENFA#U0 | R5F3650ENFA#U0 | R5F3650ENFA#U0 |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 20 KB | 20 KB | 256 KB | 20 KB | 20 KB | 20 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | Other; 100-BQFP | QFP; Other; 100-BQFP | QFP; Other; 100-BQFP | Other; 100-BQFP | QFP; Other; 100-BQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |