M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH
IC MCU 16BIT 256KB FLASH
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH
IC MCU 16BIT 256KB FLASH 100LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F3650EDFB#V2-ND | R5F3650EDFB#V2 | R5F3650EDFB#V2 | R5F3650EDFB#V2 | R5F3650EDFB#V2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 20 KB | 20 KB | 20 KB | 20 KB | |
| ROM | 256 KB |