R5F364AMNFB - M16C / 64A MCU
IC MCU 16BIT 512KB FLSH 100LFQFP
IC MCU 16BIT 512KB FLSH 100LFQFP
M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 528KB (528K x 8) FLASH 100-LFQFP (14x14)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F364AMNFB#U0 | R5F364AMNFB#U0 | R5F364AMNFB#U0 | R5F364AMNFB#U0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Last Time Buy | |
| Package Type | QFP; Other; LQFP100 | Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| RAM | 31 KB | 31 KB | 31 KB |