IC MCU
M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 528KB (528K x 8) FLASH 100-LFQFP (14x14)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F364AMDFB#30 | R5F364AMDFB#30 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active |
| Clock Speed | 25 MHz | 25 MHz |
| RAM | 31 KB | 31 KB |
| Supply Voltage | 5.5 to 2.7 volts |