Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F364AENFB#V2 R5F364AENFB#V2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 126763-R5F364AENFB#V 2 Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 126763-R5F364AENFB#V 2 Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F364AENFB#V2 - 126763-R5F364AENFB#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F364AENFB#V2
126763-R5F364AENFB#V2
Embedded - Embedded - Microcontrollers - R5F364AENFB#V2 126763-R5F364AENFB#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 126763-R5F364AENFB#V 2 Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 126763-R5F364AENFB#V2
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 20K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F364AENFB#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F364AENFB#V2-ND
Microcontrollers R5F364AENFB#V2-ND
M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-R5F364AENFB#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R5F364AENFB#V2
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R5F364AENFB#V2
IC MCU 16BIT 256KB FLSH 100LFQFP Product overview: R5F364AENFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364AENFB#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLSH 100LFQFP Product overview: R5F364AENFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364AENFB#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F364AENFB#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F364AENFB#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F364AENFB#V2
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F364AENFB#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F364AENFB#V2
Embedded - Microcontrollers R5F364AENFB#V2
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F364AENFB#V2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F364AENFB#V2
Microcontrollers R5F364AENFB#V2
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F364AENFB#V2
16-bit Microcontrollers - MCU R5F364AENFB#V2
16-bit Microcontrollers - MCU M16C64A FL 256/20 100LQFP 3-5V -20/85C

16-bit Microcontrollers - MCU M16C64A FL 256/20 100LQFP 3-5V -20/85C

Buy Now Datasheet
Microcontrollers - R5F364AENFB#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F364AENFB#V2
Microcontrollers R5F364AENFB#V2
M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 126763-R5F364AENFB#V2 R5F364AENFB#V2-ND 685-R5F364AENFB#V2 R5F364AENFB#V2 R5F364AENFB#V2 R5F364AENFB#V2 R5F364AENFB#V2 R5F364AENFB#V2
Product Name Embedded - Embedded - Microcontrollers - R5F364AENFB#V2 Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 256 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded Microcontroller MCU - 879-BCM20733A3KML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature 0 to 70 C (32 to 158 F)
View Details