Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F364AENFB#30 R5F364AENFB#30

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931442-R5F364AENFB#3 0 Series: M16C™ M16C/60/64A Operating Temperature Range: -20°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14) Core Processor: M16C/60 Speed: 25MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F364 Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931442-R5F364AENFB#3 0 Series: M16C™ M16C/60/64A Operating Temperature Range: -20°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14) Core Processor: M16C/60 Speed: 25MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F364 Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F364AENFB#30 - 931442-R5F364AENFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F364AENFB#30
931442-R5F364AENFB#30
Embedded - Embedded - Microcontrollers - R5F364AENFB#30 931442-R5F364AENFB#30
Manufacturer: Renesas Electronics America Win Source Part Number: 931442-R5F364AENFB#3 0 Series: M16C™ M16C/60/64A Operating Temperature Range: -20°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14) Core Processor: M16C/60 Speed: 25MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F364 Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931442-R5F364AENFB#30
Series: M16C™ M16C/60/64A
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Core Processor: M16C/60
Speed: 25MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: R5F364
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F364AENFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F364AENFB#30-ND
Microcontrollers R5F364AENFB#30-ND
M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-R5F364AENFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R5F364AENFB#30
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R5F364AENFB#30
IC MCU 16BIT 256KB FLSH 100LFQFP Product overview: R5F364AENFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364AENFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLSH 100LFQFP Product overview: R5F364AENFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364AENFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F364AENFB#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F364AENFB#30
Microcontrollers R5F364AENFB#30
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F364AENFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F364AENFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F364AENFB#30
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F364AENFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F364AENFB#30
Embedded - Microcontrollers R5F364AENFB#30
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F364AENFB#30
16-bit Microcontrollers - MCU R5F364AENFB#30
16-bit Microcontrollers - MCU M16C64A FL 256/20 100LQFP 3-5V -20/85C

16-bit Microcontrollers - MCU M16C64A FL 256/20 100LQFP 3-5V -20/85C

Buy Now Datasheet
Microcontrollers - R5F364AENFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F364AENFB#30
Microcontrollers R5F364AENFB#30
M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 931442-R5F364AENFB#30 R5F364AENFB#30-ND 685-R5F364AENFB#30 R5F364AENFB#30 R5F364AENFB#30 R5F364AENFB#30 R5F364AENFB#30 R5F364AENFB#30
Product Name Embedded - Embedded - Microcontrollers - R5F364AENFB#30 Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 256 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
 - C161PILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers