Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F364AENFA R5F364AENFA

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062364-R5F364AENFA Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: R5F364AE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): MB90488BPF; MB90F549PFG-E1; MB90F549PFV-E1; MB90F549PFV; Introduction Date: February 03, 2009 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062364-R5F364AENFA Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: R5F364AE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): MB90488BPF; MB90F549PFG-E1; MB90F549PFV-E1; MB90F549PFV; Introduction Date: February 03, 2009 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F364AENFA - 062364-R5F364AENFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F364AENFA
062364-R5F364AENFA
Embedded - Embedded - Microcontrollers - R5F364AENFA 062364-R5F364AENFA
Manufacturer: Renesas Electronics America Win Source Part Number: 062364-R5F364AENFA Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: R5F364AE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): MB90488BPF; MB90F549PFG-E1; MB90F549PFV-E1; MB90F549PFV; Introduction Date: February 03, 2009 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 062364-R5F364AENFA
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Family Name: R5F364AE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 20K x 8
Alternative Parts (Cross-Reference): MB90488BPF; MB90F549PFG-E1; MB90F549PFV-E1; MB90F549PFV;
Introduction Date: February 03, 2009
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 272KB 5V 16BIT Embedded Microcontroller MCU - 685-R5F364AENFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 272KB 5V 16BIT Embedded Microcontroller MCU
685-R5F364AENFA
16-bit 272KB 5V 16BIT Embedded Microcontroller MCU 685-R5F364AENFA
MCU 16-bit CISC 272KB Flash 5V 100-Pin PQFP / IC MCU 16BIT 256KB FLASH 100QFP Product overview: R5F364AENFA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 272KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 272KB, 5V, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364AENFA can be used for catalog matching and distributor lookup.

MCU 16-bit CISC 272KB Flash 5V 100-Pin PQFP / IC MCU 16BIT 256KB FLASH 100QFP Product overview: R5F364AENFA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 272KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 272KB, 5V, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364AENFA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 062364-R5F364AENFA 685-R5F364AENFA
Product Name Embedded - Embedded - Microcontrollers - R5F364AENFA 16-bit 272KB 5V 16BIT Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 25 MHz
RAM 256 KB 20 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details