Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F364AEDFB#V2

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1318706-R5F364AEDFB# V2 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: M16C/60 Speed: 25MHz Standard Package: 1 Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 20K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F364AEDFBV2 Base Product Number: R5F364A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1318706-R5F364AEDFB# V2 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: M16C/60 Speed: 25MHz Standard Package: 1 Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 20K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F364AEDFBV2 Base Product Number: R5F364A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318706-R5F364AEDFB#V2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318706-R5F364AEDFB#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318706-R5F364AEDFB#V2
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1318706-R5F364AEDFB# V2 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: M16C/60 Speed: 25MHz Standard Package: 1 Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 20K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F364AEDFBV2 Base Product Number: R5F364A RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318706-R5F364AEDFB#V2
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: M16C/60
Speed: 25MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 20K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F364AEDFBV2
Base Product Number: R5F364A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-R5F364AEDFB#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R5F364AEDFB#V2
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R5F364AEDFB#V2
IC MCU 16BIT 256KB FLASH 100LQFP Product overview: R5F364AEDFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364AEDFB#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100LQFP Product overview: R5F364AEDFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364AEDFB#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F364AEDFB#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F364AEDFB#V2
Embedded - Microcontrollers R5F364AEDFB#V2
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - R5F364AEDFB#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F364AEDFB#V2
Microcontrollers R5F364AEDFB#V2
M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F364AEDFB#V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F364AEDFB#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F364AEDFB#V2
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1318706-R5F364AEDFB#V2 685-R5F364AEDFB#V2 R5F364AEDFB#V2 R5F364AEDFB#V2 R5F364AEDFB#V2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
RAM 256 KB 20 KB 20 KB 20 KB
ROM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C53329389 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers