IC MCU 16BIT 128KB FLASH 100LQFP Product overview: R5F364A6DFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364A6DFB#V2 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 720033-R5F364A6DFB#V
Manufacturer Homepage: www.renesas.com
Reference case: LQFP100
Reference Date Code: 13+14+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 128KB FLASH 100LQFP
IC MCU 16BIT 128KB FLASH 100LQFP
M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F364A6DFB#V2 | 720033-R5F364A6DFB#V2 | R5F364A6DFB#V2 | R5F364A6DFB#V2 | R5F364A6DFB#V2 |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F364A6DFB#V2 | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| RAM | 12 KB | 12 KB | 12 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Package Type | Other; Tray | QFP | QFP; Other; 100-LQFP |