Renesas Electronics Corporation Integrated Circuits(ICs) R5F364A6DFB#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 113615-R5F364A6DFB#U 0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/64A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 25MHz Package: 100-LQFP Manufacturer Device Package: 100-LFQFP (14x14) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 113615-R5F364A6DFB#U 0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/64A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 25MHz Package: 100-LQFP Manufacturer Device Package: 100-LFQFP (14x14) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 113615-R5F364A6DFB#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
113615-R5F364A6DFB#U0
Integrated Circuits(ICs) 113615-R5F364A6DFB#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 113615-R5F364A6DFB#U 0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/64A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 25MHz Package: 100-LQFP Manufacturer Device Package: 100-LFQFP (14x14) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 113615-R5F364A6DFB#U0
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: M16C? M16C/60/64A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 25MHz
Package: 100-LQFP
Manufacturer Device Package: 100-LFQFP (14x14)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 113615-R5F364A6DFB#U0
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data