M16C/60 M16C™ M16C/60/64 Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH
IC MCU 16BIT 512KB FLASH
M16C/60 M16C™ M16C/60/64 Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH
M16C/60 M16C™ M16C/60/64 Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH
IC MCU 16BIT 512KB FLASH 100LQFP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F3640MNFB#V2-ND | R5F3640MNFB#V2 | R5F3640MNFB#V2 | R5F3640MNFB#V2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | |||
| RAM | 31 KB | 31 KB | 31 KB | |
| ROM | 512 KB |