Renesas Electronics Corporation 16-bit 5V Embedded Microcontroller MCU R5F3640MNFA#U0

Description
16-bit Microcontrollers - MCU MCU 3/5V 512K PB-Free 100-QFP Product overview: R5F3640MNFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3640MNFA#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit Microcontrollers - MCU MCU 3/5V 512K PB-Free 100-QFP Product overview: R5F3640MNFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3640MNFA#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 5V Embedded Microcontroller MCU - 685-R5F3640MNFA#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V Embedded Microcontroller MCU
685-R5F3640MNFA#U0
16-bit 5V Embedded Microcontroller MCU 685-R5F3640MNFA#U0
16-bit Microcontrollers - MCU MCU 3/5V 512K PB-Free 100-QFP Product overview: R5F3640MNFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3640MNFA#U0 can be used for catalog matching and distributor lookup.

16-bit Microcontrollers - MCU MCU 3/5V 512K PB-Free 100-QFP Product overview: R5F3640MNFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3640MNFA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F3640MNFA#U0 - 1087382-R5F3640MNFA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F3640MNFA#U0
1087382-R5F3640MNFA#U0
Embedded - Embedded - Microcontrollers - R5F3640MNFA#U0 1087382-R5F3640MNFA#U0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087382-R5F3640MNFA# U0 Mounting: SMD (SMT) Frequency: 25 MHz Memory Type: FLASH Memory Size: 512 kB Interface: I2C, UART RAM Size: 31 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 25 MHz Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: S08 Number of Programmable I/O: 85 Number of Timers/Counters: 11

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087382-R5F3640MNFA#U0
Mounting: SMD (SMT)
Frequency: 25 MHz
Memory Type: FLASH
Memory Size: 512 kB
Interface: I2C, UART
RAM Size: 31 kB
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 25 MHz
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: S08
Number of Programmable I/O: 85
Number of Timers/Counters: 11

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F3640MNFA#U0 1087382-R5F3640MNFA#U0
Product Name 16-bit 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F3640MNFA#U0
Data Bus 16 Bit 16 Bit
Package Type Other; Tray QFP; Other; PQFP
Number 11
RAM 0.0310 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C167CSLMCABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers