Renesas Electronics Corporation Microcontrollers R5F3640MCDFB#30

Description
M16C/60 M16C™ M16C/60/64C Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/60/64C Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F3640MCDFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F3640MCDFB#30-ND
Microcontrollers 559-R5F3640MCDFB#30-ND
M16C/60 M16C™ M16C/60/64C Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/64C Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352201-R5F3640MCDFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352201-R5F3640MCDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352201-R5F3640MCDFB#30
Win Source Part Number: 1352201-R5F3640MCDFB #30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: M16C™ M16C/60/64C Core Processor: M16C/60 Speed: 25MHz Package: Tray Standard Package: 1 Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 31K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Base Product Number: R5F3640

Win Source Part Number: 1352201-R5F3640MCDFB#30
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: M16C™ M16C/60/64C
Core Processor: M16C/60
Speed: 25MHz
Package: Tray
Standard Package: 1
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 31K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Base Product Number: R5F3640

Buy Now Datasheet
16-bit 16BIT 512KB Embedded Microcontroller MCU - 685-R5F3640MCDFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-R5F3640MCDFB#30
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-R5F3640MCDFB#30
IC MCU 16BIT 512KB FLSH 100LFQFP Product overview: R5F3640MCDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3640MCDFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLSH 100LFQFP Product overview: R5F3640MCDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3640MCDFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F3640MCDFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F3640MCDFB#30
Embedded - Microcontrollers R5F3640MCDFB#30
IC MCU 16BIT 512KB FLSH 100LFQFP

IC MCU 16BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F3640MCDFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F3640MCDFB#30
Microcontrollers R5F3640MCDFB#30
M16C/60 M16C™ M16C/60/64C Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/64C Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F3640MCDFB#30 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F3640MCDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F3640MCDFB#30
IC MCU 16BIT 512KB FLSH 100LFQFP

IC MCU 16BIT 512KB FLSH 100LFQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F3640MCDFB#30-ND 1352201-R5F3640MCDFB#30 685-R5F3640MCDFB#30 R5F3640MCDFB#30 R5F3640MCDFB#30 R5F3640MCDFB#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 31 KB 512 KB 31 KB 31 KB 31 KB
ROM 512 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C00984600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details