IC MCU 16BIT 384KB FLSH 100LFQFP
M16C/60 M16C™ M16C/60/64C Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 384KB FLSH 100LFQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F3640KCNFB#30 | R5F3640KCNFB#30 | R5F3640KCNFB#30 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 25 MHz | 25 MHz | |
| RAM | 31 KB | 31 KB |