IC MCU 16BIT 272KB FLSH 100LFQFP Product overview: R5F3640DNFB#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 272KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 272KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3640DNFB#U0 can be used for catalog matching and distributor lookup.
Microcontroller
IC MCU 16BIT 272KB FLSH 100LFQFP
M16C/60 - Microcontroller IC 16-Bit 25MHz 272KB (272K x 8) FLASH 100-LFQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F3640DNFB#U0 | R5F3640DNFB#U0 | R5F3640DNFB#U0 | R5F3640DNFB#U0 |
| Product Name | 16-bit 16BIT 272KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Bulk | QFP; Other; LQFP100 | Other; 100-LQFP | QFP; Other; 100-LQFP |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |