Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F36406CNFB#V2

Description
Win Source Part Number: 989474-R5F36406CNFB# V2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M16C/60/64C Core Processor: M16C/60 Speed: 25MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 85 Program Memory Size: 144KB (144K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Other Names: 2156-R5F36406CNFB#V2 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 989474-R5F36406CNFB# V2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M16C/60/64C Core Processor: M16C/60 Speed: 25MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 85 Program Memory Size: 144KB (144K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Other Names: 2156-R5F36406CNFB#V2 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 989474-R5F36406CNFB#V2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
989474-R5F36406CNFB#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers 989474-R5F36406CNFB#V2
Win Source Part Number: 989474-R5F36406CNFB# V2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M16C/60/64C Core Processor: M16C/60 Speed: 25MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, POR, PWM, Voltage Detect, WDT Number of I/O: 85 Program Memory Size: 144KB (144K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Other Names: 2156-R5F36406CNFB#V2 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 989474-R5F36406CNFB#V2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M16C/60/64C
Core Processor: M16C/60
Speed: 25MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 85
Program Memory Size: 144KB (144K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 12K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas
Other Names: 2156-R5F36406CNFB#V2
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
 - R5F36406CNFB#V2 - Rochester Electronics
Newburyport, MA, United States
16-bit Microcontrollers with M16C/64C CPU Core

16-bit Microcontrollers with M16C/64C CPU Core

Supplier's Site Datasheet
16-bit 16BIT 144KB Embedded Microcontroller MCU - 685-R5F36406CNFB#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 144KB Embedded Microcontroller MCU
685-R5F36406CNFB#V2
16-bit 16BIT 144KB Embedded Microcontroller MCU 685-R5F36406CNFB#V2
IC MCU 16BIT 144KB FLSH 100LFQFP Product overview: R5F36406CNFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F36406CNFB#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 144KB FLSH 100LFQFP Product overview: R5F36406CNFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F36406CNFB#V2 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - R5F36406CNFB#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F36406CNFB#V2
Microcontrollers R5F36406CNFB#V2
M16C/60 M16C™ M16C/60/64C Microcontroller IC 16-Bit 25MHz 144KB (144K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/64C Microcontroller IC 16-Bit 25MHz 144KB (144K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F36406CNFB#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F36406CNFB#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F36406CNFB#V2
IC MCU 16BIT 144KB FLSH 100LFQFP

IC MCU 16BIT 144KB FLSH 100LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 989474-R5F36406CNFB#V2 R5F36406CNFB#V2 685-R5F36406CNFB#V2 R5F36406CNFB#V2 R5F36406CNFB#V2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 144KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz
RAM 144 KB 12 KB 12 KB 12 KB
ROM 8 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - CR16MCS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers