Win Source Part Number: 996158-R5F363AMDFB#3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M16C/60/63
Core Processor: M16C/60
Speed: 20MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 31K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F363
Product Status: Not For New Designs
M16C/60 M16C™ M16C/60/63 Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 512KB FLSH 100LFQFP Product overview: R5F363AMDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F363AMDFB#30 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 512KB FLSH 100LFQFP
M16C/60 M16C™ M16C/60/63 Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
16-bit Microcontrollers - MCU MCU 3/5V 512K I-TEMP PB-FREE 100-LQFP
IC MCU 16BIT 512KB FLSH 100LFQFP
IC MCU 16BIT 512KB FLSH 100LFQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 996158-R5F363AMDFB#30 | R5F363AMDFB#30-ND | 685-R5F363AMDFB#30 | R5F363AMDFB#30 | R5F363AMDFB#30 | R5F363AMDFB#30 | R5F363AMDFB#30 | R5F363AMDFB#30 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 512 KB | 31 KB | 31 KB | 31 KB | 31 KB | 31 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts |