ERROR: no product mention
M16C/60 M16C™ M16C/60/63 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 256KB FLASH 100QFP
IC MCU 16BIT 256KB FLASH 100QFP
16-bit Microcontrollers - MCU M16C63 FL 256/20 100QFP 1.8-5.5V -20/85C
M16C/60 M16C™ M16C/60/63 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
M16C/60 M16C Microcontroller IC 16-Bit 20MHz 272KB (272K x 8) FLASH 100-QFP (14x20)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F363AENFA#U0-ND | R5F363AENFA#U0 | R5F363AENFA#U0 | R5F363AENFA#U0 | R5F363AENFA#U0 | R5F363AENFA#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | |||||
| RAM | 20 KB | 20 KB | 20 KB | 20 KB | ||
| ROM | 256 KB |