Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU R5F35ME6JFE#U0

Description
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F35ME6JFE#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F35ME6JFE#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F35ME6JFE#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F35ME6JFE#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F35ME6JFE#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F35ME6JFE#U0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F35ME6JFE#U0
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F35ME6JFE#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F35ME6JFE#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F35ME6JFE#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F35ME6JFE#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F35ME6JFE#U0 - 931440-R5F35ME6JFE#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F35ME6JFE#U0
931440-R5F35ME6JFE#U0
Embedded - Embedded - Microcontrollers - R5F35ME6JFE#U0 931440-R5F35ME6JFE#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 931440-R5F35ME6JFE#U 0 Series: M16C/5M Operating Temperature Range: -40°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) Core Processor: M16C/60 Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 12K x 8 Data Converters: A/D 27x10b; D/A 1x8b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America
Win Source Part Number: 931440-R5F35ME6JFE#U0
Series: M16C/5M
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Core Processor: M16C/60
Speed: 32MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 12K x 8
Data Converters: A/D 27x10b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Embedded - Microcontrollers - R5F35ME6JFE#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F35ME6JFE#U0
Embedded - Microcontrollers R5F35ME6JFE#U0
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - R5F35ME6JFE#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F35ME6JFE#U0
Microcontrollers R5F35ME6JFE#U0
M16C/60 M16C/5M Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C/5M Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F35ME6JFE#U0 931440-R5F35ME6JFE#U0 R5F35ME6JFE#U0 R5F35ME6JFE#U0
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F35ME6JFE#U0 Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Package Type Other; 80-LQFP QFP; Other; 80-LQFP (12x12) QFP; Other; 80-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 32 MHz 32 MHz
RAM 128 KB 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers