IC MCU 16BIT 96KB FLASH 64LFQFP
IC MCU 16BIT 96KB FLASH 64LFQFP
M16C/60 M16C/5L Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F35L86KFF#U0 | R5F35L86KFF#U0 | R5F35L86KFF#U0 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 8 KB | 8 KB |