M16C/60 M16C/5LD Microcontroller IC 16-Bit 32MHz 64KB (64K x 8), 16KB (16K x 8) FLASH 64-LFQFP (10x10)
M16C/60 M16C/5LD Microcontroller IC 16-Bit 32MHz 64KB (64K x 8), 16KB (16K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 64KB FLASH 64LFQFP
IC MCU 16BIT 64KB FLASH 64LFQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F35L30DFF#U0-ND | R5F35L30DFF#U0 | R5F35L30DFF#U0 | R5F35L30DFF#U0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 20x10b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB |