IC MCU 16BIT 256KB FLASH 80LQFP Product overview: R5F35L2EJFE from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F35L2EJFE can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 1241701-R5F35L2EJFE
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 256KB FLASH 80LQFP
M16C/60 M16C/5L Microcontroller IC 16-Bit 32MHz 256KB (256K x 8), 16KB (16K x 8) FLASH 80-LQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F35L2EJFE | 1241701-R5F35L2EJFE | R5F35L2EJFE | R5F35L2EJFE |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F35L2EJFE | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 20 KB | 20 KB | ||
| Supply Voltage | 3 to 5.5 volts | |||
| Package Type | Other; Tray | QFP; Other; 80-LQFP |