M16C/60 M16C/5LD Microcontroller IC 16-Bit 32MHz 256KB (256K x 8), 16KB (16K x 8) FLASH 80-LQFP (12x12)
M16C/60 M16C/5LD Microcontroller IC 16-Bit 32MHz 256KB (256K x 8), 16KB (16K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 256KB FLASH 80LQFP
IC MCU 16BIT 256KB FLASH 80LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F35L2EDFE#U0-ND | R5F35L2EDFE#U0 | R5F35L2EDFE#U0 | R5F35L2EDFE#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 31x10b | |||
| RAM | 20 KB | 20 KB | 20 KB | |
| ROM | 256 KB |