Manufacturer: Renesas Electronics America
Win Source Part Number: 182200-R5F35L26JFE
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: R5F35L26
Alternative Parts (Cross-Reference): SB83C196KC20; TSB83C196KC20; PXAS37KFBE; TSB83C196KD20;
Introduction Date: July 16, 2008
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F35L26JFE from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F35L26JFE can be used for catalog matching and distributor lookup.
M16C/60 M16C/5L Microcontroller IC 16-Bit 32MHz 128KB (128K x 8), 16KB (16K x 8) FLASH 80-LQFP (12x12)
M16C/60 M16C/5L Microcontroller IC 16-Bit 32MHz 128KB (128K x 8), 16KB (16K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LQFP
IC MCU 16BIT 128KB FLASH 80LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 182200-R5F35L26JFE | 685-R5F35L26JFE | R5F35L26JFE-ND | R5F35L26JFE | R5F35L26JFE | R5F35L26JFE |
| Product Name | Integrated Circuits(ICs) | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | |||
| Package Type | Other; Tray | LFQP; Other; 80-LQFP | QFP; Other; 80-LQFP | QFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |