The R5F35L23JFE microcontroller from Quarktwin Technology Ltd. is a 16-bit device operating at a maximum frequency of 32 MHz. It features 96 KB of program ROM, 16 KB of RAM, and 4 KB of data flash memory, making it suitable for applications requiring moderate processing power and memory capacity. The microcontroller is packaged in an 80-pin plastic LQFP format, which facilitates integration into various electronic systems. This MCU includes a range of peripherals such as a CAN module, which is beneficial for automotive and industrial applications, and multiple timers for precise control tasks. It supports a variety of communication interfaces, including UART and I2C, enhancing its versatility in different applications. The operating temperature range is specified from -40°C to 85°C, allowing for deployment in harsh environments. Engineers considering the R5F35L23JFE should evaluate its specifications against project requirements, particularly in automotive control, factory automation, and other embedded systems where reliable performance is essential.
Manufacturer: Renesas Electronics America
Win Source Part Number: 062360-R5F35L23JFE
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 71
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 27x10b
Family Name: R5F35L23
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): S912ZVMC25F1WKKR; MB96F326RSA PMC-GSE2; DSPIC33CK128MP508-I/
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 96KB FLASH 80LQFP / MCU 16-bit M16C/60 CISC 96KB Flash 3.3V/5V Automotive 80-Pin LFQFP Product overview: R5F35L23JFE from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 16BIT, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F35L23JFE can be used for catalog matching and distributor lookup.
IC MCU 16BIT 96KB FLASH 80LQFP
IC MCU 16BIT 96KB FLASH 80LQFP
M16C/60 M16C/5L Microcontroller IC 16-Bit 32MHz 96KB (96K x 8), 16KB (16K x 8) FLASH 80-LQFP (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 062360-R5F35L23JFE | 685-R5F35L23JFE | R5F35L23JFE | R5F35L23JFE | R5F35L23JFE |
| Product Name | Embedded - Embedded - Microcontrollers - R5F35L23JFE | Automotive 16-bit 16BIT 96KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 96 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH |