Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP32
R8C - Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 32LQFP
| Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2M132BNFP#V0 | R5F2M132BNFP#V0 | R5F2M132BNFP#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete |
| ROM Type | Flash | Flash; FLASH | |
| Package Type | QFP; Other; LQFP32 | QFP; Other; 32-LQFP | QFP; Other; 32-LQFP |
| Clock Speed | 20 MHz | 20 MHz |