R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
16-bit Microcontrollers - MCU R8CM12A 8+2K 1.8/5.5V -20/85C 20SSOP T&R
IC MCU 16BIT 8KB FLASH 20LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2M122ANSP#W4-ND | R5F2M122ANSP#W4 | R5F2M122ANSP#W4 | R5F2M122ANSP#W4 | R5F2M122ANSP#W4 | R5F2M122ANSP#W4 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 6x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 8 KB |