Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F2M122ADSP#W4 R5F2M122ADSP#W4

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1091312-R5F2M122ADSP #W4 Packaging: Reel - TR Core Processor: R8C Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1091312-R5F2M122ADSP #W4 Packaging: Reel - TR Core Processor: R8C Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F2M122ADSP#W4 - 1091312-R5F2M122ADSP#W4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2M122ADSP#W4
1091312-R5F2M122ADSP#W4
Embedded - Embedded - Microcontrollers - R5F2M122ADSP#W4 1091312-R5F2M122ADSP#W4
Manufacturer: Renesas Electronics America Win Source Part Number: 1091312-R5F2M122ADSP #W4 Packaging: Reel - TR Core Processor: R8C Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1091312-R5F2M122ADSP#W4
Packaging: Reel - TR
Core Processor: R8C
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-LSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F2M122ADSP#W4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F2M122ADSP#W4
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F2M122ADSP#W4
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F2M122ADSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M122ADSP#W4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F2M122ADSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M122ADSP#W4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F2M122ADSP#W4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2M122ADSP#W4-ND
Microcontrollers R5F2M122ADSP#W4-ND
R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2M122ADSP#W4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2M122ADSP#W4
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2M122ADSP#W4
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F2M122ADSP#W4
16-bit Microcontrollers - MCU R5F2M122ADSP#W4
16-bit Microcontrollers - MCU R8CM12A 8+2K 1.8/5.5V -40/85C 20SSOP T&R

16-bit Microcontrollers - MCU R8CM12A 8+2K 1.8/5.5V -40/85C 20SSOP T&R

Buy Now Datasheet
Microcontrollers - R5F2M122ADSP#W4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2M122ADSP#W4
Microcontrollers R5F2M122ADSP#W4
R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F2M122ADSP#W4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2M122ADSP#W4
Embedded - Microcontrollers R5F2M122ADSP#W4
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1091312-R5F2M122ADSP#W4 685-R5F2M122ADSP#W4 R5F2M122ADSP#W4-ND R5F2M122ADSP#W4 R5F2M122ADSP#W4 R5F2M122ADSP#W4 R5F2M122ADSP#W4
Product Name Embedded - Embedded - Microcontrollers - R5F2M122ADSP#W4 16-bit 16BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - C161SLM3VAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers