Renesas Electronics Corporation 16-bit 16BIT 4KB Embedded Microcontroller MCU R5F2M121ANSP#W4

Description
IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F2M121ANSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M121ANSP#W4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F2M121ANSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M121ANSP#W4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 4KB Embedded Microcontroller MCU - 685-R5F2M121ANSP#W4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 4KB Embedded Microcontroller MCU
685-R5F2M121ANSP#W4
16-bit 16BIT 4KB Embedded Microcontroller MCU 685-R5F2M121ANSP#W4
IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F2M121ANSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M121ANSP#W4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F2M121ANSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M121ANSP#W4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F2M121ANSP#W4 - 792973-R5F2M121ANSP#W4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2M121ANSP#W4
792973-R5F2M121ANSP#W4
Embedded - Embedded - Microcontrollers - R5F2M121ANSP#W4 792973-R5F2M121ANSP#W4
Manufacturer: Renesas Electronics America Win Source Part Number: 792973-R5F2M121ANSP# W4 Series: R8C/Mx/12A Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 20-LSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F2M121 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): S9S12GN32F1CTJR ; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR; ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792973-R5F2M121ANSP#W4
Series: R8C/Mx/12A
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 20-LSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: R5F2M121
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-LSSOP
Alternative Parts (Cross-Reference): S9S12GN32F1CTJR ; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR;
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F2M121ANSP#W4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2M121ANSP#W4-ND
Microcontrollers R5F2M121ANSP#W4-ND
R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP

R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F2M121ANSP#W4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2M121ANSP#W4
Embedded - Microcontrollers R5F2M121ANSP#W4
IC MCU 16BIT 4KB FLASH 20LSSOP

IC MCU 16BIT 4KB FLASH 20LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F2M121ANSP#W4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2M121ANSP#W4
Microcontrollers R5F2M121ANSP#W4
R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP

R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2M121ANSP#W4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2M121ANSP#W4
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2M121ANSP#W4
IC MCU 16BIT 4KB FLASH 20LSSOP

IC MCU 16BIT 4KB FLASH 20LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F2M121ANSP#W4
16-bit Microcontrollers - MCU R5F2M121ANSP#W4
16-bit Microcontrollers - MCU R8CM12A 4+2K 1.8/5.5V -20~85C 20SSOP T&R

16-bit Microcontrollers - MCU R8CM12A 4+2K 1.8/5.5V -20~85C 20SSOP T&R

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F2M121ANSP#W4 792973-R5F2M121ANSP#W4 R5F2M121ANSP#W4-ND R5F2M121ANSP#W4 R5F2M121ANSP#W4 R5F2M121ANSP#W4 R5F2M121ANSP#W4
Product Name 16-bit 16BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F2M121ANSP#W4 Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 0.3840 KB 4 KB 0.3840 KB 0.3840 KB 384 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) SSOP Other; "20-LSSOP (0.173"", 4.40mm Width)" SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) SOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details