R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP
16-bit Microcontrollers - MCU R8CM12A 4+2KB 1.8/5.5V -40TO+85C 20SSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2M121ADSP#U0-ND | R5F2M121ADSP#U0 | R5F2M121ADSP#U0 | R5F2M121ADSP#U0 | R5F2M121ADSP#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 6x10b | ||||
| RAM | 0.3840 KB | 384 KB | 0.3840 KB | ||
| ROM | 4 KB |