R8C R8C/Mx/12A Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 20-LSSOP
IC MCU 16BIT 2KB FLASH 20LSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2M120ADSP#W4 | R5F2M120ADSP#W4 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 0.2560 KB |