R8C R8C/Mx/11A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 14-TSSOP
IC MCU 16BIT 8KB FLASH 14TSSOP
R8C R8C/Mx/11A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 14-TSSOP
16-bit Microcontrollers - MCU R8CM11A 8+2K 1.8/5.5V -40TO85C 14SSOP TR
IC MCU 16BIT 8KB FLASH 14TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2M112ADSP#W4-ND | R5F2M112ADSP#W4 | R5F2M112ADSP#W4 | R5F2M112ADSP#W4 | R5F2M112ADSP#W4 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 5x10b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 8 KB |