Renesas Electronics Corporation 16-bit 16BIT 2KB Embedded Microcontroller MCU R5F2M110ANSP#W4

Description
IC MCU 16BIT 2KB FLASH 14TSSOP Product overview: R5F2M110ANSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M110ANSP#W4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 2KB FLASH 14TSSOP Product overview: R5F2M110ANSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M110ANSP#W4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 2KB Embedded Microcontroller MCU
685-R5F2M110ANSP#W4
16-bit 16BIT 2KB Embedded Microcontroller MCU 685-R5F2M110ANSP#W4
IC MCU 16BIT 2KB FLASH 14TSSOP Product overview: R5F2M110ANSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M110ANSP#W4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 2KB FLASH 14TSSOP Product overview: R5F2M110ANSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2M110ANSP#W4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F2M110ANSP#W4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2M110ANSP#W4-ND
Microcontrollers R5F2M110ANSP#W4-ND
R8C R8C/Mx/11A Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 14-TSSOP

R8C R8C/Mx/11A Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F2M110ANSP#W4 - 1091310-R5F2M110ANSP#W4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2M110ANSP#W4
1091310-R5F2M110ANSP#W4
Embedded - Embedded - Microcontrollers - R5F2M110ANSP#W4 1091310-R5F2M110ANSP#W4
Manufacturer: Renesas Electronics America Win Source Part Number: 1091310-R5F2M110ANSP #W4 Packaging: Reel - TR Core Processor: R8C Number of I/O: 11 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1091310-R5F2M110ANSP#W4
Packaging: Reel - TR
Core Processor: R8C
Number of I/O: 11
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - R5F2M110ANSP#W4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2M110ANSP#W4
Embedded - Microcontrollers R5F2M110ANSP#W4
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - R5F2M110ANSP#W4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2M110ANSP#W4
Microcontrollers R5F2M110ANSP#W4
R8C R8C/Mx/11A Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 14-TSSOP

R8C R8C/Mx/11A Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F2M110ANSP#W4
16-bit Microcontrollers - MCU R5F2M110ANSP#W4
16-bit Microcontrollers - MCU R8CM11A 2+2KB 1.8/5.5V -20TO+85C 14SSOP

16-bit Microcontrollers - MCU R8CM11A 2+2KB 1.8/5.5V -20TO+85C 14SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2M110ANSP#W4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2M110ANSP#W4
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2M110ANSP#W4
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F2M110ANSP#W4 R5F2M110ANSP#W4-ND 1091310-R5F2M110ANSP#W4 R5F2M110ANSP#W4 R5F2M110ANSP#W4 R5F2M110ANSP#W4 R5F2M110ANSP#W4
Product Name 16-bit 16BIT 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F2M110ANSP#W4 Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 0.2560 KB 0.2560 KB 2 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7500AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers