Renesas Electronics Corporation 16-bit 64KB 3.3V 5V Embedded Microcontroller MCU R5F2LA88ANFP#V0

Description
MCU 16-bit R8C R8C CISC 64KB Flash 3.3V/5V 80-Pin LQFP Tray Product overview: R5F2LA88ANFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA88ANFP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 16-bit R8C R8C CISC 64KB Flash 3.3V/5V 80-Pin LQFP Tray Product overview: R5F2LA88ANFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA88ANFP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 64KB 3.3V 5V Embedded Microcontroller MCU - 685-R5F2LA88ANFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 64KB 3.3V 5V Embedded Microcontroller MCU
685-R5F2LA88ANFP#V0
16-bit 64KB 3.3V 5V Embedded Microcontroller MCU 685-R5F2LA88ANFP#V0
MCU 16-bit R8C R8C CISC 64KB Flash 3.3V/5V 80-Pin LQFP Tray Product overview: R5F2LA88ANFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA88ANFP#V0 can be used for catalog matching and distributor lookup.

MCU 16-bit R8C R8C CISC 64KB Flash 3.3V/5V 80-Pin LQFP Tray Product overview: R5F2LA88ANFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA88ANFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site
 - R5F2LA88ANFP#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP80

Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP80

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F2LA88ANFP#V0 - 1200508-R5F2LA88ANFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2LA88ANFP#V0
1200508-R5F2LA88ANFP#V0
Embedded - Embedded - Microcontrollers - R5F2LA88ANFP#V0 1200508-R5F2LA88ANFP#V0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200508-R5F2LA88ANFP #V0 Length: 12.1 mm Frequency: 20 MHz Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, LIN, UART, USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT RAM Size: 3.5 kB Oscillator Type: Internal Height: 1.4 mm Number of Pins: 80 Watchdog Timer: Yes Width: 12.1 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 500 mW Core Architecture: R8C Number of I/Os: 72 Max Operating Temperature: 85 °C Number of Programmable I/O: 72 Number of ADC Channels: 12 Number of UART Channels: 2 Number of Timers/Counters: 7 Number of I2C Channels: 2 Number of PWM Channels: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200508-R5F2LA88ANFP#V0
Length: 12.1 mm
Frequency: 20 MHz
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 64 kB
Interface: I2C, LIN, UART, USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
RAM Size: 3.5 kB
Oscillator Type: Internal
Height: 1.4 mm
Number of Pins: 80
Watchdog Timer: Yes
Width: 12.1 mm
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 500 mW
Core Architecture: R8C
Number of I/Os: 72
Max Operating Temperature: 85 °C
Number of Programmable I/O: 72
Number of ADC Channels: 12
Number of UART Channels: 2
Number of Timers/Counters: 7
Number of I2C Channels: 2
Number of PWM Channels: 5

Buy Now
Microcontrollers - R5F2LA88ANFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2LA88ANFP#V0
Microcontrollers R5F2LA88ANFP#V0
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F2LA88ANFP#V0 R5F2LA88ANFP#V0 1200508-R5F2LA88ANFP#V0 R5F2LA88ANFP#V0
Product Name 16-bit 64KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F2LA88ANFP#V0 Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 3.5 KB 0.0035 KB 3.5 KB
Supply Voltage 5.5 volts 5.5 volts
Serial Interface I2C, LIN, UART, USART I²C; UART; USART; I2C, LIN, UART, USART
Package Type Other; LQFP QFP; Other; LQFP80 QFP; Other; LQFP QFP; Other; 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - C164CI8EMDBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers