R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
IC MCU 16BIT 64KB FLASH 80LQFP
IC MCU 16BIT 64KB FLASH 80LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2LA88ADFA#V0-ND | R5F2LA88ADFA#V0 | R5F2LA88ADFA#V0 | R5F2LA88ADFA#V0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 12x10b | |||
| RAM | 3.5 KB | 3.5 KB | 3.5 KB | |
| ROM | 64 KB |