R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (14x14)
IC MCU 16BIT 48KB FLASH 80LQFP
IC MCU 16BIT 48KB FLASH 80LQFP
16-bit Microcontrollers - MCU R8CLA8 48+2+2KB 1.8/5.5V -20~85C 80LQFP
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2LA87ANFA#V0-ND | R5F2LA87ANFA#V0 | R5F2LA87ANFA#V0 | R5F2LA87ANFA#V0 | R5F2LA87ANFA#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 3.5 KB | 3.5 KB | 3.5 KB | ||
| ROM | 48 KB |