IC MCU 16BIT 48KB FLASH 80LQFP
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (14x14)
IC MCU 16BIT 48KB FLASH 80LQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2LA87ANFA#U0 | R5F2LA87ANFA#U0 | R5F2LA87ANFA#U0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 3.5 KB | 3.5 KB | |
| ROM Type | Flash; FLASH |