Renesas Electronics Corporation 16-bit 16BIT 64KB Embedded Microcontroller MCU R5F2LA68ANFA#30

Description
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F2LA68ANFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA68ANFA#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F2LA68ANFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA68ANFA#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F2LA68ANFA#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F2LA68ANFA#30
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F2LA68ANFA#30
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F2LA68ANFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA68ANFA#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F2LA68ANFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA68ANFA#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F2LA68ANFA#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2LA68ANFA#30-ND
Microcontrollers R5F2LA68ANFA#30-ND
R8C R8C/Lx/A6A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

R8C R8C/Lx/A6A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1021206-R5F2LA68ANFA#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1021206-R5F2LA68ANFA#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1021206-R5F2LA68ANFA#30
Win Source Part Number: 1021206-R5F2LA68ANFA #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/Lx/A6A Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 56 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 3.5K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F2LA68A Product Status: Not For New Designs

Win Source Part Number: 1021206-R5F2LA68ANFA#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/Lx/A6A
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 56
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 3.5K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (14x14)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F2LA68A
Product Status: Not For New Designs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2LA68ANFA#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2LA68ANFA#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2LA68ANFA#30
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - R5F2LA68ANFA#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2LA68ANFA#30
Embedded - Microcontrollers R5F2LA68ANFA#30
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F2LA68ANFA#30
16-bit Microcontrollers - MCU R5F2LA68ANFA#30
16-bit Microcontrollers - MCU R8CLA6 64+2KB 1.8/5.5V -20TO+85C 64LQFP

16-bit Microcontrollers - MCU R8CLA6 64+2KB 1.8/5.5V -20TO+85C 64LQFP

Buy Now Datasheet
Microcontrollers - R5F2LA68ANFA#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2LA68ANFA#30
Microcontrollers R5F2LA68ANFA#30
R8C R8C/Lx/A6A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

R8C R8C/Lx/A6A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F2LA68ANFA#30 R5F2LA68ANFA#30-ND 1021206-R5F2LA68ANFA#30 R5F2LA68ANFA#30 R5F2LA68ANFA#30 R5F2LA68ANFA#30 R5F2LA68ANFA#30
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 3.5 KB 3.5 KB 64 KB 3.5 KB 3.5 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details