Renesas Electronics Corporation Integrated Circuits(ICs) R5F2LA67ANFA#V0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 108042-R5F2LA67ANFA# V0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: R8C/Lx/A6A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 64-LQFP Manufacturer Device Package: 64-LQFP (14x14) Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 56 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 3.5K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 108042-R5F2LA67ANFA# V0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: R8C/Lx/A6A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 64-LQFP Manufacturer Device Package: 64-LQFP (14x14) Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 56 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 3.5K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 108042-R5F2LA67ANFA#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
108042-R5F2LA67ANFA#V0
Integrated Circuits(ICs) 108042-R5F2LA67ANFA#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 108042-R5F2LA67ANFA# V0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: R8C/Lx/A6A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 64-LQFP Manufacturer Device Package: 64-LQFP (14x14) Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 56 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 3.5K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 108042-R5F2LA67ANFA#V0
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: R8C/Lx/A6A
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (14x14)
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 56
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 3.5K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 108042-R5F2LA67ANFA#V0
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data