Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F2LA66ANFP#V0

Description
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F2LA66ANFP#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64

Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64

Supplier's Site Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F2LA66ANFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F2LA66ANFP#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F2LA66ANFP#V0
IC MCU 16BIT 32KB FLASH 64LFQFP Product overview: R5F2LA66ANFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA66ANFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64LFQFP Product overview: R5F2LA66ANFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA66ANFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 103951-R5F2LA66ANFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
103951-R5F2LA66ANFP#V0
Integrated Circuits(ICs) 103951-R5F2LA66ANFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 103951-R5F2LA66ANFP# V0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: R8C/Lx/A6A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 64-LQFP Manufacturer Device Package: 64-LFQFP (10x10) Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 56 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Family Name: R5F2LA66 Alternative Parts (Cross-Reference): MB90351TAPMC1; MB90356APMC1; MB90F352ASPMC1; P3S12P128J0VLHR; Introduction Date: December 21, 2010 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 103951-R5F2LA66ANFP#V0
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: R8C/Lx/A6A
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 64-LQFP
Manufacturer Device Package: 64-LFQFP (10x10)
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 56
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Family Name: R5F2LA66
Alternative Parts (Cross-Reference): MB90351TAPMC1; MB90356APMC1; MB90F352ASPMC1; P3S12P128J0VLHR;
Introduction Date: December 21, 2010
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - R5F2LA66ANFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2LA66ANFP#V0
Microcontrollers R5F2LA66ANFP#V0
R8C - Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

R8C - Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2LA66ANFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2LA66ANFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2LA66ANFP#V0
IC MCU 16BIT 32KB FLASH 64LFQFP

IC MCU 16BIT 32KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F2LA66ANFP#V0 685-R5F2LA66ANFP#V0 103951-R5F2LA66ANFP#V0 R5F2LA66ANFP#V0 R5F2LA66ANFP#V0
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits(ICs) Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP64 Other; Bulk QFP; Other; 64-LQFP Other; 64-LQFP
RAM 2 KB 32 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers