Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64
R8C R8C/Lx/A6A Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2LA66ADFP#V0 | R5F2LA66ADFP#V0 |
| Product Name | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete |
| ROM Type | Flash | |
| Package Type | QFP; Other; QFP64 | QFP; Other; 64-LQFP |